Capital Lighting, Inc. P5854-613 Bathroom Fixtures-Four Lights 612882

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 14.31 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 14.31 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5854-613 Bathroom Fixtures-Four Lights - 612882 - Capital Lighting, Inc.
Columbus, OH, USA
P5854-613 Bathroom Fixtures-Four Lights
612882
P5854-613 Bathroom Fixtures-Four Lights 612882
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 14.31 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.00
Extension: 3.5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Nickel
Weight: 14.31
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612882
Product Name P5854-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details