Capital Lighting, Inc. N2756-613 Bathroom Fixtures-Five+Lights 612866

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 21.36 Product Name: Six Light Bath UPC: 840254038332 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 21.36 Product Name: Six Light Bath UPC: 840254038332 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2756-613 Bathroom Fixtures-Five+Lights - 612866 - Capital Lighting, Inc.
Columbus, OH, USA
N2756-613 Bathroom Fixtures-Five+Lights
612866
N2756-613 Bathroom Fixtures-Five+Lights 612866
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.00 Extension: 4 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 21.36 Product Name: Six Light Bath UPC: 840254038332 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 6.00
Extension: 4
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 21.36
Product Name: Six Light Bath
UPC: 840254038332
Category: Bath
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612866
Product Name N2756-613 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details