Capital Lighting, Inc. P5210-077 Sconces-Single Glass 612859

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.94 Product Name: One Light Sconce Category: Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.94 Product Name: One Light Sconce Category: Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5210-077 Sconces-Single Glass - 612859 - Capital Lighting, Inc.
Columbus, OH, USA
P5210-077 Sconces-Single Glass
612859
P5210-077 Sconces-Single Glass 612859
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4.25 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.94 Product Name: One Light Sconce Category: Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 4.25
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 5.94
Product Name: One Light Sconce
Category: Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612859
Product Name P5210-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details