Capital Lighting, Inc. P5216-077 Bathroom Fixtures-Three Lights 612854

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Three Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Three Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5216-077 Bathroom Fixtures-Three Lights - 612854 - Capital Lighting, Inc.
Columbus, OH, USA
P5216-077 Bathroom Fixtures-Three Lights
612854
P5216-077 Bathroom Fixtures-Three Lights 612854
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Three Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 14.31
Product Name: Three Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612854
Product Name P5216-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details