Capital Lighting, Inc. N2813-267 Bathroom Fixtures-Three Lights 612839

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Three Light Bath UPC: 840254038493 Category: Bath Glass: Mitered White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Three Light Bath UPC: 840254038493 Category: Bath Glass: Mitered White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2813-267 Bathroom Fixtures-Three Lights - 612839 - Capital Lighting, Inc.
Columbus, OH, USA
N2813-267 Bathroom Fixtures-Three Lights
612839
N2813-267 Bathroom Fixtures-Three Lights 612839
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Three Light Bath UPC: 840254038493 Category: Bath Glass: Mitered White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.75
Extension: 4.75
Bulb
Type: T10
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 2.2
Product Name: Three Light Bath
UPC: 840254038493
Category: Bath
Glass: Mitered White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612839
Product Name N2813-267 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details