Capital Lighting, Inc. N6721-258 Mini Pendants-Rod 612817

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.01 Product Name: One Light Mini Pendant UPC: 840254038585 Category: Mini Pendant Glass: Jeweled Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.01 Product Name: One Light Mini Pendant UPC: 840254038585 Category: Mini Pendant Glass: Jeweled Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6721-258 Mini Pendants-Rod - 612817 - Capital Lighting, Inc.
Columbus, OH, USA
N6721-258 Mini Pendants-Rod
612817
N6721-258 Mini Pendants-Rod 612817
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.01 Product Name: One Light Mini Pendant UPC: 840254038585 Category: Mini Pendant Glass: Jeweled Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 10.01
Product Name: One Light Mini Pendant
UPC: 840254038585
Category: Mini Pendant
Glass: Jeweled Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612817
Product Name N6721-258 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details