Capital Lighting, Inc. 88357CLTE Exterior -Hanging 612739

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Hanging Lantern UPC: 783209087835 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Hanging Lantern UPC: 783209087835 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88357CLTE Exterior -Hanging - 612739 - Capital Lighting, Inc.
Columbus, OH, USA
88357CLTE Exterior -Hanging
612739
88357CLTE Exterior -Hanging 612739
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Hanging Lantern UPC: 783209087835 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 26.00
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Texture Ebony
Product Name: LED Outdoor Hanging Lantern
UPC: 783209087835
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612739
Product Name 88357CLTE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details