Capital Lighting, Inc. 10832-0 Lamps-Table Lamps 612695

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Banana Bark
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Banana Bark

Suppliers

Company
Product
Description
Supplier Links
10832-0 Lamps-Table Lamps - 612695 - Capital Lighting, Inc.
Columbus, OH, USA
10832-0 Lamps-Table Lamps
612695
10832-0 Lamps-Table Lamps 612695
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Banana Bark

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Banana Bark

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612695
Product Name 10832-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details