Capital Lighting, Inc. 12180-0 Lamps-Table Lamps 612681

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Brown Leather
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Brown Leather

Suppliers

Company
Product
Description
Supplier Links
12180-0 Lamps-Table Lamps - 612681 - Capital Lighting, Inc.
Columbus, OH, USA
12180-0 Lamps-Table Lamps
612681
12180-0 Lamps-Table Lamps 612681
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Brown Leather

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Brown Leather

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612681
Product Name 12180-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details