Capital Lighting, Inc. 10911 Lamps-Table Lamps 612664

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut

Suppliers

Company
Product
Description
Supplier Links
10911 Lamps-Table Lamps - 612664 - Capital Lighting, Inc.
Columbus, OH, USA
10911 Lamps-Table Lamps
612664
10911 Lamps-Table Lamps 612664
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612664
Product Name 10911 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details