Capital Lighting, Inc. 11000-0 Lamps-Table Lamps 612609

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

Suppliers

Company
Product
Description
Supplier Links
11000-0 Lamps-Table Lamps - 612609 - Capital Lighting, Inc.
Columbus, OH, USA
11000-0 Lamps-Table Lamps
612609
11000-0 Lamps-Table Lamps 612609
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Ceramic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612609
Product Name 11000-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details