Capital Lighting, Inc. 6694-613 Bathroom Fixtures-Four Lights 612592

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.25 Extension: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.25 Extension: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6694-613 Bathroom Fixtures-Four Lights - 612592 - Capital Lighting, Inc.
Columbus, OH, USA
6694-613 Bathroom Fixtures-Four Lights
612592
6694-613 Bathroom Fixtures-Four Lights 612592
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.25 Extension: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 7.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612592
Product Name 6694-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details