Capital Lighting, Inc. 9273-277 Exterior -Wall Mount 612587

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 13.75 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078861 Glass: Seeded Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 13.75 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078861 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
9273-277 Exterior -Wall Mount - 612587 - Capital Lighting, Inc.
Columbus, OH, USA
9273-277 Exterior -Wall Mount
612587
9273-277 Exterior -Wall Mount 612587
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 13.75 Bulb Qty: 3 Finish: Dark Sienna Product Name: Three Light Outdoor Fixture UPC: 747396078861 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.25
Extension: 13.75
Bulb
Qty: 3
Finish: Dark Sienna
Product Name: Three Light Outdoor Fixture
UPC: 747396078861
Glass: Seeded
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612587
Product Name 9273-277 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details