Capital Lighting, Inc. 6905-77 Bathroom Fixtures-Five+Lights 612571

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Chrome Product Name: Five Light Bath Bar Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Chrome Product Name: Five Light Bath Bar Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
6905-77 Bathroom Fixtures-Five+Lights - 612571 - Capital Lighting, Inc.
Columbus, OH, USA
6905-77 Bathroom Fixtures-Five+Lights
612571
6905-77 Bathroom Fixtures-Five+Lights 612571
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Extension: 4.75 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Chrome Product Name: Five Light Bath Bar Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 4.50
Extension: 4.75
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Chrome
Product Name: Five Light Bath Bar
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612571
Product Name 6905-77 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details