Capital Lighting, Inc. 80690-192 Sconces-Wall Torchieres 612509

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Lattice
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Lattice

Suppliers

Company
Product
Description
Supplier Links
80690-192 Sconces-Wall Torchieres - 612509 - Capital Lighting, Inc.
Columbus, OH, USA
80690-192 Sconces-Wall Torchieres
612509
80690-192 Sconces-Wall Torchieres 612509
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Lattice

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 60.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Lattice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612509
Product Name 80690-192 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details