Capital Lighting, Inc. 10520 Lamps-Table Lamps 612442

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10520 Lamps-Table Lamps - 612442 - Capital Lighting, Inc.
Columbus, OH, USA
10520 Lamps-Table Lamps
612442
10520 Lamps-Table Lamps 612442
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612442
Product Name 10520 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details