Capital Lighting, Inc. 12193-0 Lamps-Table Lamps 612392

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
12193-0 Lamps-Table Lamps - 612392 - Capital Lighting, Inc.
Columbus, OH, USA
12193-0 Lamps-Table Lamps
612392
12193-0 Lamps-Table Lamps 612392
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612392
Product Name 12193-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details