Capital Lighting, Inc. 12208-0 Lamps-Table Lamps 612378

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
12208-0 Lamps-Table Lamps - 612378 - Capital Lighting, Inc.
Columbus, OH, USA
12208-0 Lamps-Table Lamps
612378
12208-0 Lamps-Table Lamps 612378
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612378
Product Name 12208-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details