Capital Lighting, Inc. 12213-0 Lamps-Table Lamps 612346

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Mahogany
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Mahogany

Suppliers

Company
Product
Description
Supplier Links
12213-0 Lamps-Table Lamps - 612346 - Capital Lighting, Inc.
Columbus, OH, USA
12213-0 Lamps-Table Lamps
612346
12213-0 Lamps-Table Lamps 612346
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Mahogany

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Mahogany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612346
Product Name 12213-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products