Capital Lighting, Inc. 12359-77 Lamps-Table Lamps 612305

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
12359-77 Lamps-Table Lamps - 612305 - Capital Lighting, Inc.
Columbus, OH, USA
12359-77 Lamps-Table Lamps
612305
12359-77 Lamps-Table Lamps 612305
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612305
Product Name 12359-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details