Capital Lighting, Inc. 6614-613 Bathroom Fixtures-Four Lights 612255

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6614-613 Bathroom Fixtures-Four Lights - 612255 - Capital Lighting, Inc.
Columbus, OH, USA
6614-613 Bathroom Fixtures-Four Lights
612255
6614-613 Bathroom Fixtures-Four Lights 612255
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612255
Product Name 6614-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details