Capital Lighting, Inc. 6613-298 Bathroom Fixtures-Three Lights 612251

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6613-298 Bathroom Fixtures-Three Lights - 612251 - Capital Lighting, Inc.
Columbus, OH, USA
6613-298 Bathroom Fixtures-Three Lights
612251
6613-298 Bathroom Fixtures-Three Lights 612251
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kinston Bronze Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kinston Bronze
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612251
Product Name 6613-298 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details