Capital Lighting, Inc. 6504-613 Bathroom Fixtures-Four Lights 612216

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6504-613 Bathroom Fixtures-Four Lights - 612216 - Capital Lighting, Inc.
Columbus, OH, USA
6504-613 Bathroom Fixtures-Four Lights
612216
6504-613 Bathroom Fixtures-Four Lights 612216
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612216
Product Name 6504-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details