Capital Lighting, Inc. 6503-613 Bathroom Fixtures-Three Lights 612214

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6503-613 Bathroom Fixtures-Three Lights - 612214 - Capital Lighting, Inc.
Columbus, OH, USA
6503-613 Bathroom Fixtures-Three Lights
612214
6503-613 Bathroom Fixtures-Three Lights 612214
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612214
Product Name 6503-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details