PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612158 |
| Product Name | 20374-0 Lamps-Floor Lamps |
| Application | Residential |