Capital Lighting, Inc. 4397-77 Semi-Flush Mts.-Drum Shade 612001

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4397-77 Semi-Flush Mts.-Drum Shade - 612001 - Capital Lighting, Inc.
Columbus, OH, USA
4397-77 Semi-Flush Mts.-Drum Shade
612001
4397-77 Semi-Flush Mts.-Drum Shade 612001
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Semi Flush
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612001
Product Name 4397-77 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details