Capital Lighting, Inc. 28456 Lamps-Floor Lamps 611843

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Rustic Brown Weight: 19 Product Name: One Light Floor Lamp UPC: 792977284568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Rustic Brown Weight: 19 Product Name: One Light Floor Lamp UPC: 792977284568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28456 Lamps-Floor Lamps - 611843 - Capital Lighting, Inc.
Columbus, OH, USA
28456 Lamps-Floor Lamps
611843
28456 Lamps-Floor Lamps 611843
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Rustic Brown Weight: 19 Product Name: One Light Floor Lamp UPC: 792977284568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Rustic Brown
Weight: 19
Product Name: One Light Floor Lamp
UPC: 792977284568
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611843
Product Name 28456 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details