Capital Lighting, Inc. 29912-1 Lamps-Table Lamps 611840

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Glass Weight: 15 Product Name: One Light Table Lamps UPC: 792977299128 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Glass Weight: 15 Product Name: One Light Table Lamps UPC: 792977299128 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
29912-1 Lamps-Table Lamps - 611840 - Capital Lighting, Inc.
Columbus, OH, USA
29912-1 Lamps-Table Lamps
611840
29912-1 Lamps-Table Lamps 611840
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Glass Weight: 15 Product Name: One Light Table Lamps UPC: 792977299128 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tortoise Shell Glass
Weight: 15
Product Name: One Light Table Lamps
UPC: 792977299128
Category: Lamps
Shipped Via: Ups
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611840
Product Name 29912-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details