PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 18.63
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: White
Weight: 22
Product Name: 56`` Ceiling Fan With Light and Wall Control
UPC: 706411040160
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 20
Blade span: 56
Electricity Use: 60
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: Wall Mount Control System
Reverse Air: Yes
Airflow Efficienty: 83
Airflow Efficienty: 5009
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611097 |
| Product Name | F824-WH Fans-Ceiling Fans |