Description
CEILING FAN TYPE
BRUSHED STEEL FINISH
946.8 LB
54 INCH
6.5 FT CORD LENGTH
21-1/2 INCH MAX. HEIGHT
ABS PLASTIC BLADE MATERIAL
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
NO MANUAL SWIVEL
MINIMUM CEILING HEIGHT 8-3/16 FT
BLADE FINISH BRUSHED PEWTER
BLADE PITCH 12 DEGREE
INCLUDES UPLIGHT, WALL REMOTE