Capital Lighting, Inc. K9373-L-ORB Fans-Light Kits 611066

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.8 Product Name: One-Light Oil Rubbed Bronze Light Kit UPC: 706411037573 Category: Light Kit Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.8 Product Name: One-Light Oil Rubbed Bronze Light Kit UPC: 706411037573 Category: Light Kit Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
K9373-L-ORB Fans-Light Kits - 611066 - Capital Lighting, Inc.
Columbus, OH, USA
K9373-L-ORB Fans-Light Kits
611066
K9373-L-ORB Fans-Light Kits 611066
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.8 Product Name: One-Light Oil Rubbed Bronze Light Kit UPC: 706411037573 Category: Light Kit Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: Xenon
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.8
Product Name: One-Light Oil Rubbed Bronze Light Kit
UPC: 706411037573
Category: Light Kit
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611066
Product Name K9373-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 652177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.78m(L)
View Details