Capital Lighting, Inc. 19045FTPC Mid. Chandeliers-Drum Shades 610888

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087378 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087378 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19045FTPC Mid. Chandeliers-Drum Shades - 610888 - Capital Lighting, Inc.
Columbus, OH, USA
19045FTPC Mid. Chandeliers-Drum Shades
610888
19045FTPC Mid. Chandeliers-Drum Shades 610888
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087378 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Polished Chrome
Weight: 20.5
Product Name: Five Light Chandelier
UPC: 783209087378
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610888
Product Name 19045FTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details