Capital Lighting, Inc. 12175MCHN Mid. Chandeliers-Glass Up 610859

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 100 Finish: Henna Product Name: Six Light Chandelier UPC: 783209088245 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 100 Finish: Henna Product Name: Six Light Chandelier UPC: 783209088245 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12175MCHN Mid. Chandeliers-Glass Up - 610859 - Capital Lighting, Inc.
Columbus, OH, USA
12175MCHN Mid. Chandeliers-Glass Up
610859
12175MCHN Mid. Chandeliers-Glass Up 610859
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 100 Finish: Henna Product Name: Six Light Chandelier UPC: 783209088245 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 36.00
Bulb
Type: Medium/Candelabra
Qty: 6
Wattage: 100
Finish: Henna
Product Name: Six Light Chandelier
UPC: 783209088245
Category: Multi-Tier Chandelier
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610859
Product Name 12175MCHN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details