Capital Lighting, Inc. 12173MCHN Pendants-Bowl Style 610825

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Pendant UPC: 783209088269 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Pendant UPC: 783209088269 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12173MCHN Pendants-Bowl Style - 610825 - Capital Lighting, Inc.
Columbus, OH, USA
12173MCHN Pendants-Bowl Style
610825
12173MCHN Pendants-Bowl Style 610825
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Pendant UPC: 783209088269 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna
Product Name: Three Light Pendant
UPC: 783209088269
Category: Invert Bowl Pendant
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610825
Product Name 12173MCHN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details