Capital Lighting, Inc. 12066MRSN Sconces-Single Glass 610805

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209086265 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209086265 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12066MRSN Sconces-Single Glass - 610805 - Capital Lighting, Inc.
Columbus, OH, USA
12066MRSN Sconces-Single Glass
610805
12066MRSN Sconces-Single Glass 610805
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209086265 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 783209086265
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610805
Product Name 12066MRSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details