PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Alabaster Ss
UPC: 98612950400
Category: Light Kits
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610556 |
| Product Name | LK320-SS Fans-Light Kits |
| Application | Residential |