Capital Lighting, Inc. LK110AW-MB Fans-Light Kits 610502

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Amber UPC: 98612931522 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Amber UPC: 98612931522 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK110AW-MB Fans-Light Kits - 610502 - Capital Lighting, Inc.
Columbus, OH, USA
LK110AW-MB Fans-Light Kits
610502
LK110AW-MB Fans-Light Kits 610502
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Amber UPC: 98612931522 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: Low Profile Wet Location Amber
UPC: 98612931522
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610502
Product Name LK110AW-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details