Capital Lighting, Inc. OL8011FOG Exterior -Hanging 610479

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 8 Product Name: One Light Ceiling Fixture UPC: 014817424744 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 8 Product Name: One Light Ceiling Fixture UPC: 014817424744 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
OL8011FOG Exterior -Hanging - 610479 - Capital Lighting, Inc.
Columbus, OH, USA
OL8011FOG Exterior -Hanging
610479
OL8011FOG Exterior -Hanging 610479
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fog Weight: 8 Product Name: One Light Ceiling Fixture UPC: 014817424744 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fog
Weight: 8
Product Name: One Light Ceiling Fixture
UPC: 014817424744
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610479
Product Name OL8011FOG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details