Capital Lighting, Inc. WB1566LAB Sconces-Pocket 610453

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817425635 Category: Wall Brackets Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817425635 Category: Wall Brackets Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
WB1566LAB Sconces-Pocket - 610453 - Capital Lighting, Inc.
Columbus, OH, USA
WB1566LAB Sconces-Pocket
610453
WB1566LAB Sconces-Pocket 610453
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Antique Bronze Weight: 2.2 Product Name: One Light Sconce UPC: 014817425635 Category: Wall Brackets Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Light Antique Bronze
Weight: 2.2
Product Name: One Light Sconce
UPC: 014817425635
Category: Wall Brackets
Glass: Beige Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610453
Product Name WB1566LAB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details