Capital Lighting, Inc. WS55-G512RD/BN Sconces-Single Glass 610023

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158266 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158266 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512rd.pdf

Suppliers

Company
Product
Description
Supplier Links
WS55-G512RD/BN Sconces-Single Glass - 610023 - Capital Lighting, Inc.
Columbus, OH, USA
WS55-G512RD/BN Sconces-Single Glass
610023
WS55-G512RD/BN Sconces-Single Glass 610023
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158266 Category: Wall Sconces Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g512rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.75
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576158266
Category: Wall Sconces
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws55-g512rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610023
Product Name WS55-G512RD/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details