Capital Lighting, Inc. 111-1100 Lamps-Table Lamps 609767

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558028139 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558028139 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1100 Lamps-Table Lamps - 609767 - Capital Lighting, Inc.
Columbus, OH, USA
111-1100 Lamps-Table Lamps
609767
111-1100 Lamps-Table Lamps 609767
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grey Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558028139 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Grey Glass And Black Nickel
Weight: 5
Product Name: One Light Lamp
UPC: 843558028139
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609767
Product Name 111-1100 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details