Capital Lighting, Inc. 93-449 Lamps-Table Lamps 609599

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406013733 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406013733 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-449 Lamps-Table Lamps - 609599 - Capital Lighting, Inc.
Columbus, OH, USA
93-449 Lamps-Table Lamps
609599
93-449 Lamps-Table Lamps 609599
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406013733 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 8
Product Name: One Light Lamp
UPC: 841406013733
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609599
Product Name 93-449 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details