Capital Lighting, Inc. 93-090 Lamps-Table Lamps 609241

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 6 Product Name: One Light Lamp UPC: 841406008135 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 6 Product Name: One Light Lamp UPC: 841406008135 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-090 Lamps-Table Lamps - 609241 - Capital Lighting, Inc.
Columbus, OH, USA
93-090 Lamps-Table Lamps
609241
93-090 Lamps-Table Lamps 609241
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 6 Product Name: One Light Lamp UPC: 841406008135 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf / Black
Weight: 6
Product Name: One Light Lamp
UPC: 841406008135
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609241
Product Name 93-090 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details