Capital Lighting, Inc. 91-152 Lamps-Table Lamps 609183

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bellevue Weight: 16 Product Name: One Light Lamp UPC: 841406017472 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bellevue Weight: 16 Product Name: One Light Lamp UPC: 841406017472 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-152 Lamps-Table Lamps - 609183 - Capital Lighting, Inc.
Columbus, OH, USA
91-152 Lamps-Table Lamps
609183
91-152 Lamps-Table Lamps 609183
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bellevue Weight: 16 Product Name: One Light Lamp UPC: 841406017472 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bellevue
Weight: 16
Product Name: One Light Lamp
UPC: 841406017472
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609183
Product Name 91-152 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details