Capital Lighting, Inc. 91-171 Lamps-Table Lamps 609099

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf / Black Weight: 5 Product Name: One Light Lamp UPC: 832740000022 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf / Black Weight: 5 Product Name: One Light Lamp UPC: 832740000022 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-171 Lamps-Table Lamps - 609099 - Capital Lighting, Inc.
Columbus, OH, USA
91-171 Lamps-Table Lamps
609099
91-171 Lamps-Table Lamps 609099
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf / Black Weight: 5 Product Name: One Light Lamp UPC: 832740000022 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Leaf / Black
Weight: 5
Product Name: One Light Lamp
UPC: 832740000022
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609099
Product Name 91-171 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details