Capital Lighting, Inc. 91-365 Lamps-Table Lamps 609031

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black / Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740009964 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black / Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740009964 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-365 Lamps-Table Lamps - 609031 - Capital Lighting, Inc.
Columbus, OH, USA
91-365 Lamps-Table Lamps
609031
91-365 Lamps-Table Lamps 609031
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black / Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740009964 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black / Gold Leaf
Weight: 6
Product Name: One Light Lamp
UPC: 832740009964
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609031
Product Name 91-365 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details