Capital Lighting, Inc. 91-786 Lamps-Table Lamps 609028

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Grantsmoth Green Weight: 8 Product Name: One Light Lamp UPC: 832740004341 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Grantsmoth Green Weight: 8 Product Name: One Light Lamp UPC: 832740004341 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-786 Lamps-Table Lamps - 609028 - Capital Lighting, Inc.
Columbus, OH, USA
91-786 Lamps-Table Lamps
609028
91-786 Lamps-Table Lamps 609028
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Grantsmoth Green Weight: 8 Product Name: One Light Lamp UPC: 832740004341 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gold Leaf / Grantsmoth Green
Weight: 8
Product Name: One Light Lamp
UPC: 832740004341
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609028
Product Name 91-786 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details