Capital Lighting, Inc. 91-768 Lamps-Accent Lamps 609020

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Burwell Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406017823 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Burwell Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406017823 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-768 Lamps-Accent Lamps - 609020 - Capital Lighting, Inc.
Columbus, OH, USA
91-768 Lamps-Accent Lamps
609020
91-768 Lamps-Accent Lamps 609020
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Burwell Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406017823 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Length 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Burwell Bronze
Weight: 6
Product Name: One Light Lamp
UPC: 841406017823
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609020
Product Name 91-768 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details