Capital Lighting, Inc. 2662-SN Bathroom Fixtures-Two Lights 608697

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Extension: 4.25 Bulb Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134123482 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Extension: 4.25 Bulb Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134123482 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2662-SN Bathroom Fixtures-Two Lights - 608697 - Capital Lighting, Inc.
Columbus, OH, USA
2662-SN Bathroom Fixtures-Two Lights
608697
2662-SN Bathroom Fixtures-Two Lights 608697
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Extension: 4.25 Bulb Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134123482 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Extension: 4.25
Bulb
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134123482
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608697
Product Name 2662-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details