Capital Lighting, Inc. 3101-OB-R08 Mini Pendants-Rod 608675

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134014636 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134014636 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-R08 Mini Pendants-Rod - 608675 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-R08 Mini Pendants-Rod
608675
3101-OB-R08 Mini Pendants-Rod 608675
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Pendant UPC: 806134014636 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 806134014636
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608675
Product Name 3101-OB-R08 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details